Alpha Wire Modular/Ethernet Cables (RJ45, RJ11) QR04QR118 TL359

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - QR04QR118TL359-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
QR04QR118TL359-ND
Modular/Ethernet Cables (RJ45, RJ11) QR04QR118TL359-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 32.81' (10.00m) Double Shielded

Buy Now Datasheet
OBSOLETE - Alpha Connect Ethernet Cordset - RJ45 Male to RJ45 Male - 24AWG 2 Poles - QR04QR118 - Teal - 10M (32.8ft) - ALPQR04QR118-TL359 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Connect Ethernet Cordset - RJ45 Male to RJ45 Male - 24AWG 2 Poles - QR04QR118 - Teal - 10M (32.8ft)
ALPQR04QR118-TL359
OBSOLETE - Alpha Connect Ethernet Cordset - RJ45 Male to RJ45 Male - 24AWG 2 Poles - QR04QR118 - Teal - 10M (32.8ft) ALPQR04QR118-TL359
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number QR04QR118 TL359. Contact Lapp Tannehill today for additional information. This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : QR04QR118 TL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 10m (32.8ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RJ45S Lumberg 0985 YM57530 500

Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 10M (32.8ft) length. Alpha Wire part number QR04QR118 TL359. Contact Lapp Tannehill today for additional information.

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : QR04QR118 TL359 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 10m (32.8ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RJ45S Lumberg 0985 YM57530 500

Supplier's Site
Cable Assemblies - Modular Cables - QR04QR118 TL359 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
QR04QR118 TL359
Cable Assemblies - Modular Cables QR04QR118 TL359
CABLE MOD 8P8C PLUG-PLUG 32.81'

CABLE MOD 8P8C PLUG-PLUG 32.81'

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number QR04QR118TL359-ND ALPQR04QR118-TL359 QR04QR118 TL359
Product Name Modular/Ethernet Cables (RJ45, RJ11) OBSOLETE - Alpha Connect Ethernet Cordset - RJ45 Male to RJ45 Male - 24AWG 2 Poles - QR04QR118 - Teal - 10M (32.8ft) Cable Assemblies - Modular Cables
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm)
Connector Type Plug to Plug RJ-45; RJ45 / RJ45
Application LAN / Ethernet
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products