Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Double Shielded
Alpha Connect industrial ethernet cordset cables have a 2-pair construction and meet Cat 5e applications. Foil Braid Shield. TPE Jacket. 5M (16.4ft) length. Alpha Wire part number QR04QR118 TL358. Contact Lapp Tannehill today for additional information.
This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : QR04QR118 TL358 AVAILABILITY : Obsolete - Contact for Replacement TYPE : CAT5e SERIES : Alpha Connect Flexible Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 5m (16.4ft) NUMBER OF PAIRS : 2 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +167°F -40°C to +75°C VOLTAGE : 300V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RJ45S Lumberg 0985 YM57530 500
ENET CABLE, RJ45 PLUG, CAT5E, 5M, TEAL; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:Teal; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
CABLE MOD 8P8C PLUG-PLUG 16.4'
| DigiKey | Lapp Tannehill | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | QR04QR118TL358-ND | ALPQR04QR118-TL358 | 01AC3100 | QR04QR118 TL358 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | OBSOLETE - Alpha Connect Ethernet Cordset - RJ45 Male to RJ45 Male - 24AWG 2 Poles - QR04QR118 - Teal - 5M (16.4ft) | Enet Cable, Rj45 Plug, Cat5E, 5M, Teal; Connector Type A Alpha Wire | Cable Assemblies - Modular Cables |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) |
| Connector Type | Plug to Plug | RJ-45; RJ45 / RJ45 | RJ-45; RJ45 Plug | |
| Application | LAN / Ethernet | |||
| Cable Type | Cat 5 |