Alpha Wire Modular/Ethernet Cables (RJ45, RJ11) QR04QR117 TL357

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - QR04QR117TL357-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
QR04QR117TL357-ND
Modular/Ethernet Cables (RJ45, RJ11) QR04QR117TL357-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Unshielded

Buy Now Datasheet
Patch Cord, Rj45 Plug, 9.8Ft, Teal; Lan Category Alpha Wire - 48AC6159 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, 9.8Ft, Teal; Lan Category Alpha Wire
48AC6159
Patch Cord, Rj45 Plug, 9.8Ft, Teal; Lan Category Alpha Wire 48AC6159
PATCH CORD, RJ45 PLUG, 9.8FT, TEAL; LAN Category:-; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Teal; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, 9.8FT, TEAL; LAN Category:-; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Teal; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - QR04QR117 TL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
QR04QR117 TL357
Cable Assemblies - Modular Cables QR04QR117 TL357
CABLE MOD 8P8C PLUG-PLUG 9.84'

CABLE MOD 8P8C PLUG-PLUG 9.84'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number QR04QR117TL357-ND 48AC6159 QR04QR117 TL357
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug, 9.8Ft, Teal; Lan Category Alpha Wire Cable Assemblies - Modular Cables
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/305-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Ethernet Cable - 1135902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Sf/ftp
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details