SENSOR CORD, 4P, RJ45 PLUG-M12 RCPT, 10M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 01AC3095 |
| Product Name | Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire |
| Cable Length | 32.81 ft (100 dm) |