Cable Assembly Circular 04 pos Female to RJ45, 8p4c 16.40' (5.00m)
CBL ASSY CIRC 4P F TO RJ45 16.4"
SENSOR CORD, 4P, RJ45 PLUG-M12 RCPT, 5M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | QR04AC118TL358-ND | QR04AC118 TL358 | 01AC3094 |
| Product Name | Between Series Adapter Cables | Cable Assemblies - Between Series Adapter Cables | Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 5M; Connector Type A Alpha Wire |
| Cable Shielding | No Shielding | No Shielding; Unshielded |