Alpha Wire Between Series Adapter Cables QR04AC118 TL357

Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - QR04AC118TL357-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
QR04AC118TL357-ND
Between Series Adapter Cables QR04AC118TL357-ND
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 9.84' (3.00m)

Cable Assembly Circular 04 pos Female to RJ45, 8p4c 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - QR04AC118 TL357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
QR04AC118 TL357
Cable Assemblies - Between Series Adapter Cables QR04AC118 TL357
CBL ASSY CIRC 4P F TO RJ45 9.84'

CBL ASSY CIRC 4P F TO RJ45 9.84'

Supplier's Site
Sensor Cord, Rj45 Plug-4P M12 Rcpt, 3M; Connector Type A Alpha Wire - 48AC6158 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rj45 Plug-4P M12 Rcpt, 3M; Connector Type A Alpha Wire
48AC6158
Sensor Cord, Rj45 Plug-4P M12 Rcpt, 3M; Connector Type A Alpha Wire 48AC6158
SENSOR CORD, RJ45 PLUG-4P M12 RCPT, 3M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, RJ45 PLUG-4P M12 RCPT, 3M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number QR04AC118TL357-ND QR04AC118 TL357 48AC6158
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, Rj45 Plug-4P M12 Rcpt, 3M; Connector Type A Alpha Wire
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details