Alpha Wire Between Series Adapter Cables QR04AC118 TL356

Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - QR04AC118TL356-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
QR04AC118TL356-ND
Between Series Adapter Cables QR04AC118TL356-ND
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 3.28' (1.00m)

Cable Assembly Circular 04 pos Female to RJ45, 8p4c 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire - 01AC3093 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire
01AC3093
Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire 01AC3093
SENSOR CORD, 4P, RJ45 PLUG-M12 RCPT, 1M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, RJ45 PLUG-M12 RCPT, 1M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - QR04AC118 TL356 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
QR04AC118 TL356
Cable Assemblies - Between Series Adapter Cables QR04AC118 TL356
CBL ASSY CIRC 4P F TO RJ45 3.28'

CBL ASSY CIRC 4P F TO RJ45 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number QR04AC118TL356-ND 01AC3093 QR04AC118 TL356
Product Name Between Series Adapter Cables Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 1M; Connector Type A Alpha Wire Cable Assemblies - Between Series Adapter Cables
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details