Alpha Wire Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire QR04AC117 TL359

Description
SENSOR CORD, 4P, RJ45 PLUG-M12 RCPT, 10M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P, RJ45 PLUG-M12 RCPT, 10M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire - 01AC3092 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire
01AC3092
Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire 01AC3092
SENSOR CORD, 4P, RJ45 PLUG-M12 RCPT, 10M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, RJ45 PLUG-M12 RCPT, 10M; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AC3092
Product Name Sensor Cord, 4P, Rj45 Plug-M12 Rcpt, 10M; Connector Type A Alpha Wire
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details