The Hook Up Wire, part number PWM1816, is a 100-foot length of 18 AWG copper wire with a white PVC jacket. It is designed for a maximum operating temperature of 105°C and has a voltage rating of 50 VDC. The wire complies with SAE J378B and J1128 Type GPT specifications, making it suitable for various electrical applications. The wire features a nominal insulation wall thickness of 0.023 inches and is RoHS compliant, adhering to EU Directive 2002/95/EC regarding hazardous substances. The product is packaged in a convenient 100-foot reel, making it easy to handle and use in projects.
HOOK UP WIRE, 100FT, 18AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 27M0734 |
| Product Name | Hook Up Wire, 100Ft, 18Awg Copper, White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |