Alpha Wire Hook Up Wire, 18Awg, Copper, Blue, 100Ft; Jacket Material Alpha Wire PWM1816 BL005

Description
HOOK UP WIRE, 18AWG, COPPER, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 18AWG, COPPER, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 18Awg, Copper, Blue, 100Ft; Jacket Material Alpha Wire - 96B7132 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 18Awg, Copper, Blue, 100Ft; Jacket Material Alpha Wire
96B7132
Hook Up Wire, 18Awg, Copper, Blue, 100Ft; Jacket Material Alpha Wire 96B7132
HOOK UP WIRE, 18AWG, COPPER, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 18AWG, COPPER, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96B7132
Product Name Hook Up Wire, 18Awg, Copper, Blue, 100Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details