HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 04F9614 |
| Product Name | Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |