Alpha Wire Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire PWM1219 RD001

Description
HOOK UP WIRE, 1000FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire - 88F1592 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire
88F1592
Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire 88F1592
HOOK UP WIRE, 1000FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88F1592
Product Name Hook Up Wire, 1000Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details