Alpha Wire Hook Up Wire, 100Ft, 12Awg Copper, Black; Jacket Material Alpha Wire PWM1219 BK005

Description
HOOK UP WIRE, 100FT, 12AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 12AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 12Awg Copper, Black; Jacket Material Alpha Wire - 27M0730 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 12Awg Copper, Black; Jacket Material Alpha Wire
27M0730
Hook Up Wire, 100Ft, 12Awg Copper, Black; Jacket Material Alpha Wire 27M0730
HOOK UP WIRE, 100FT, 12AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 12AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M0730
Product Name Hook Up Wire, 100Ft, 12Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details