Alpha Wire Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Alpha Wire PVT1430 BK002

Description
HOOK UP WIRE, 500FT, 14AWG COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 14AWG COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Alpha Wire - 60R1270 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Alpha Wire
60R1270
Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Alpha Wire 60R1270
HOOK UP WIRE, 500FT, 14AWG COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 14AWG COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R1270
Product Name Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Stacking Double Banana Plug Test Cable, RG58C/U - 1028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details