Alpha Wire Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire PVT1430 BK001

Description
HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire - 50R7246 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire
50R7246
Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire 50R7246
HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50R7246
Product Name Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details