Alpha Wire Hook Up Wire, 500Ft, 12Awg Copper, Black; Jacket Material Alpha Wire PVT1228 BK002

Description
HOOK UP WIRE, 500FT, 12AWG COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:4.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 12AWG COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:4.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 12Awg Copper, Black; Jacket Material Alpha Wire - 60R1268 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 12Awg Copper, Black; Jacket Material Alpha Wire
60R1268
Hook Up Wire, 500Ft, 12Awg Copper, Black; Jacket Material Alpha Wire 60R1268
HOOK UP WIRE, 500FT, 12AWG COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:4.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 12AWG COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:4.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R1268
Product Name Hook Up Wire, 500Ft, 12Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details