Alpha Wire Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire PVT1028 BK001

Description
HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6.77mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6.77mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire - 60R1264 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire
60R1264
Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire 60R1264
HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6.77mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6.77mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R1264
Product Name Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details