Alpha Wire Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire PVT0826 BK005

Description
HOOK UP WIRE, 100FT, 8AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 8AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire - 60R1263 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire
60R1263
Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire 60R1263
HOOK UP WIRE, 100FT, 8AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 8AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R1263
Product Name Hook Up Wire, 100Ft, 8Awg, Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details