Alpha Wire Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire PVT0426 BK005

Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire - 60R1257 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire
60R1257
Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire 60R1257
HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R1257
Product Name Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-D12G4-ES-3-S-R3G4-ET - Festo Corporation
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications IEC; EN 61076-2-101 IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 10FT Length - 3021077-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers