Alpha Wire Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire PVT0226 BK002

Description
HOOK UP WIRE, 500FT, 2AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:35.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 2AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:35.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire - 60R1253 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire
60R1253
Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire 60R1253
HOOK UP WIRE, 500FT, 2AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:35.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 2AWG, COPPER, BLACK; Jacket Material:LSZH; Jacket Color:Black; Wire Gauge:2AWG; Conductor Area CSA:35.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R1253
Product Name Hook Up Wire, 500Ft, 2Awg, Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details