Alpha Wire Tubing, PVC; PVC; 0.133 in.; 0.02 in.; Clear; 1800 PSI PVC1058 CL002

Description
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test
Description
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing, PVC; PVC; 0.133 in.; 0.02 in.; Clear; 1800 PSI
70137773
Tubing, PVC; PVC; 0.133 in.; 0.02 in.; Clear; 1800 PSI 70137773
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test

Multi-Purpose PVC Tubing
Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabilizers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths.

  • UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70137773
Product Name Tubing, PVC; PVC; 0.133 in.; 0.02 in.; Clear; 1800 PSI
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Alfagomma® 2.36 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0604 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.36 inch (59.94 mm)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details