Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066494-PVC1058-BLAC
Color: Black
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066494-PVC1058-BLACK-100 |
| Product Name | OEM Parts - OEM Parts (O - R) - PVC1058-BLACK-100 |