Alpha Wire Tubing, PVC; PVC; 0.312 in.; 0.025 in.;Black; 1800 PSI PVC1055/16 BK003

Description
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test
Description
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing, PVC; PVC; 0.312 in.; 0.025 in.;Black; 1800 PSI
70137814
Tubing, PVC; PVC; 0.312 in.; 0.025 in.;Black; 1800 PSI 70137814
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test

Multi-Purpose PVC Tubing
Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabilizers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths.

  • UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70137814
Product Name Tubing, PVC; PVC; 0.312 in.; 0.025 in.;Black; 1800 PSI
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Tubing 3/32 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 2.4 mm - 70133158 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details