Alpha Wire Tubing, PVC; PVC; 0.053 in.; 0.016 in.;Clear; 1800 PSI PVC10516 CL001

Description
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test
Description
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test

Suppliers

Company
Product
Description
Supplier Links
Tubing, PVC; PVC; 0.053 in.; 0.016 in.;Clear; 1800 PSI - 70137765 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, PVC; PVC; 0.053 in.; 0.016 in.;Clear; 1800 PSI
70137765
Tubing, PVC; PVC; 0.053 in.; 0.016 in.;Clear; 1800 PSI 70137765
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test

Multi-Purpose PVC Tubing
Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabilizers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths.

  • UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70137765
Product Name Tubing, PVC; PVC; 0.053 in.; 0.016 in.;Clear; 1800 PSI
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Alfagomma® 1.61 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0414 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.61 inch (40.89 mm)
View Details