Alpha Wire Tubing, PVC; PVC; 0.085 in.; 0.016 in.;Clear; 1800 PSI PVC10512 CL002

Description
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test
Description
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test

Suppliers

Company
Product
Description
Supplier Links
Tubing, PVC; PVC; 0.085 in.; 0.016 in.;Clear; 1800 PSI - 70137769 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, PVC; PVC; 0.085 in.; 0.016 in.;Clear; 1800 PSI
70137769
Tubing, PVC; PVC; 0.085 in.; 0.016 in.;Clear; 1800 PSI 70137769
Multi-Purpose PVC Tubing Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabili zers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths. UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test

Multi-Purpose PVC Tubing
Superior thermal, mechanical and electrical properties with economical cost. Compounded with highest quality, non-migratory resinous type plasticizers–stabilizers and modifiers added. Flexible, resistant to heat, oil, abrasion, fungus and chemical corrosion. Operating Temperature: –20°C to +105°C. Furnished in black and clear in 100’ lengths.

  • UL Recognized, CSA Certified ASTM D-876, D-922, MIL-I-1631D Passes UL VW-1 Flame Test
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70137769
Product Name Tubing, PVC; PVC; 0.085 in.; 0.016 in.;Clear; 1800 PSI
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details