Alpha Wire Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire PV1430 BK001

Description
HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire - 50R7245 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire
50R7245
Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire 50R7245
HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.54mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50R7245
Product Name Hook Up Wire, 1000Ft, 14Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details