The Hook Up Wire, 1000Ft, 12AWG Copper Black, features a conductor made of 12 AWG stranded tinned copper with a nominal diameter of 0.093 inches. The wire is insulated with a 0.063-inch wall of cross-linked polyethylene (XLPE) and has a PVC jacket with a nominal wall thickness of 0.032 inches. This product is rated for a maximum operating temperature of 90°C in both dry and wet conditions and is compliant with UL VW-1 and CSA RW90 standards. The wire has a voltage rating of 2000 VRMS and can handle a maximum current of 40 amps per conductor at 30°C. It exhibits a conductor DCR of 1.75 Ω per 1000 feet at 20°C and a nominal inductance of 0.06 µH per foot. The wire is sunlight resistant and suitable for applications requiring flexibility, with a minimum bend radius of 10 times the cable diameter. Additionally, it complies with RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits.
HOOK UP WIRE, 1000FT, 12AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:4.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 60R1287 |
| Product Name | Hook Up Wire, 1000Ft, 12Awg Copper Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |