Alpha Wire Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Alpha Wire PV1030 BK002

Description
HOOK UP WIRE, 500FT, 10AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6.77mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6.77mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Alpha Wire - 60R1285 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Alpha Wire
60R1285
Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Alpha Wire 60R1285
HOOK UP WIRE, 500FT, 10AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6.77mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6.77mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R1285
Product Name Hook Up Wire, 500Ft, 10Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details