Alpha Wire Hook-Up Wire, PV PV0830

Description
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range
Datasheet
Description
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, PV - PV0830 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, PV
PV0830
Hook-Up Wire, PV PV0830
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range

Our photovoltaic wire gives you reliable wire to meet UL 4703.

Features:

  • Sunlight, ozone, and UV resistant
  • Moisture resistant
  • RoHS compliant
  • REACH compliant
  • -40°C to +90°C temperature range
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number PV0830
Product Name Hook-Up Wire, PV
Approvals UL Listing Mark
Rated Voltage 2000 volts
Rated Temperature -40 to 90 C (-40 to 194 F)
Wire Insulation XLPE
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details