Alpha Wire Hook-Up Wire, PV PV0630

Description
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range
Datasheet
Description
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, PV - PV0630 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, PV
PV0630
Hook-Up Wire, PV PV0630
Our photovoltaic wire gives you reliable wire to meet UL 4703. Features: Sunlight, ozone, and UV resistant Moisture resistant RoHS compliant REACH compliant -40°C to +90°C temperature range

Our photovoltaic wire gives you reliable wire to meet UL 4703.

Features:

  • Sunlight, ozone, and UV resistant
  • Moisture resistant
  • RoHS compliant
  • REACH compliant
  • -40°C to +90°C temperature range
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number PV0630
Product Name Hook-Up Wire, PV
Approvals UL Listing Mark
Rated Voltage 2000 volts
Rated Temperature -40 to 90 C (-40 to 194 F)
Wire Insulation XLPE
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details