Alpha Wire Hook Up Wire, 1000Ft, 6Awg Copper, Black; Jacket Material Alpha Wire PV0630 BK001

Description
HOOK UP WIRE, 1000FT, 6AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:16.4mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 6AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:16.4mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 6Awg Copper, Black; Jacket Material Alpha Wire - 60R1278 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 6Awg Copper, Black; Jacket Material Alpha Wire
60R1278
Hook Up Wire, 1000Ft, 6Awg Copper, Black; Jacket Material Alpha Wire 60R1278
HOOK UP WIRE, 1000FT, 6AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:16.4mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 6AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:16.4mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R1278
Product Name Hook Up Wire, 1000Ft, 6Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details