Alpha Wire Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire PV0430 BK005

Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire - 60R1277 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire
60R1277
Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire 60R1277
HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R1277
Product Name Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details