HOOK UP WIRE, 1000FT, 4AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:90°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 60R1275 |
| Product Name | Hook Up Wire, 1000Ft, 4Awg Copper, Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |