Alpha Wire Multiple Conductor Cables - PSD1002 WH005 PSD1002 WH005

Description
Manufacturer: Alpha Wire Win Source Part Number: 772229-PSD1002 WH005 Operating Temperature Range: -20°C ~ 105°C Wire Gauge: 10 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Shield Material: Aluminum; Copper, Tinned Part Status: Obsolete(EOL) Conductor Strand: 105/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.438" (11.12mm) Shield Type: Foil, Braid Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Shield Coverage: 100%, 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 772229-PSD1002 WH005 Operating Temperature Range: -20°C ~ 105°C Wire Gauge: 10 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Shield Material: Aluminum; Copper, Tinned Part Status: Obsolete(EOL) Conductor Strand: 105/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.438" (11.12mm) Shield Type: Foil, Braid Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Shield Coverage: 100%, 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - PSD1002 WH005
772229-PSD1002 WH005
Multiple Conductor Cables - PSD1002 WH005 772229-PSD1002 WH005
Manufacturer: Alpha Wire Win Source Part Number: 772229-PSD1002 WH005 Operating Temperature Range: -20°C ~ 105°C Wire Gauge: 10 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Shield Material: Aluminum; Copper, Tinned Part Status: Obsolete(EOL) Conductor Strand: 105/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.438" (11.12mm) Shield Type: Foil, Braid Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Shield Coverage: 100%, 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 772229-PSD1002 WH005
Operating Temperature Range: -20°C ~ 105°C
Wire Gauge: 10 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 2
Shield Material: Aluminum; Copper, Tinned
Part Status: Obsolete(EOL)
Conductor Strand: 105/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.438" (11.12mm)
Shield Type: Foil, Braid
Jacket Color: White
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Shield Coverage: 100%, 85%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 772229-PSD1002 WH005
Product Name Multiple Conductor Cables - PSD1002 WH005
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details