Alpha Wire Circular Cable Assemblies - PR03KW113 YL359 PR03KW113 YL359

Description
Manufacturer: Alpha Wire Win Source Part Number: 770902-PR03KW113 YL359 Color: Yellow Connector Type: Circular 03 pos Female, Right Angle to Male Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: PR03KW113 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 770902-PR03KW113 YL359 Color: Yellow Connector Type: Circular 03 pos Female, Right Angle to Male Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: PR03KW113 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - PR03KW113 YL359
770902-PR03KW113 YL359
Circular Cable Assemblies - PR03KW113 YL359 770902-PR03KW113 YL359
Manufacturer: Alpha Wire Win Source Part Number: 770902-PR03KW113 YL359 Color: Yellow Connector Type: Circular 03 pos Female, Right Angle to Male Length: 32.8' (10.00m) Cable Type: Round Usage: Industrial Environments - IP67 Family Name: PR03KW113 Categories: Cable Assemblies ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 770902-PR03KW113 YL359
Color: Yellow
Connector Type: Circular 03 pos Female, Right Angle to Male
Length: 32.8' (10.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Family Name: PR03KW113
Categories: Cable Assemblies
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 770902-PR03KW113 YL359
Product Name Circular Cable Assemblies - PR03KW113 YL359
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details