Alpha Wire Cable and Cord Grips PPS9 SL080

Description
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PPS9SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPS9SL080-ND
Cable and Cord Grips PPS9SL080-ND
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"

"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"

Buy Now Datasheet
Cable Glands - 1722302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722302
Cable Glands 1722302
Alpha Wire PPS9 SL080 Cable Gland

Alpha Wire PPS9 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 4-8Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2446 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 4-8Mm, Slate; Thread Size Imperial Alpha Wire
46AC2446
Cable Gland, Polyamide 6, 4-8Mm, Slate; Thread Size Imperial Alpha Wire 46AC2446
CABLE GLAND, POLYAMIDE 6, 4-8MM, SLATE; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 4-8MM, SLATE; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PPS9SL080-ND 1722302 46AC2446
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 4-8Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248703 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details