Alpha Wire Cable Glands PPS16 BK080

Description
Alpha Wire PPS16 BK080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PPS16 BK080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753798
Cable Glands 1753798
Alpha Wire PPS16 BK080 Cable Gland

Alpha Wire PPS16 BK080 Cable Gland

Supplier's Site
Cable and Cord Grips - PPS16BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPS16BK080-ND
Cable and Cord Grips PPS16BK080-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide PG16 Black"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide PG16 Black"

Buy Now Datasheet
Cable Gland, Pg16, Pa 6, 10-14Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg16, Pa 6, 10-14Mm, Blk; Thread Size Imperial Alpha Wire
60AC7238
Cable Gland, Pg16, Pa 6, 10-14Mm, Blk; Thread Size Imperial Alpha Wire 60AC7238
CABLE GLAND, PG16, PA 6, 10-14MM, BLK; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68RoHS Compliant: Yes

CABLE GLAND, PG16, PA 6, 10-14MM, BLK; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753798 PPS16BK080-ND 60AC7238
Product Name Cable Glands Cable and Cord Grips Cable Gland, Pg16, Pa 6, 10-14Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Traction Relief Cable Gland - 4305116 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details