Alpha Wire Cable and Cord Grips PPS13 SL080

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PPS13SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPS13SL080-ND
Cable and Cord Grips PPS13SL080-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Gray"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Gray"

Buy Now Datasheet
Cable Glands - 1722299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722299
Cable Glands 1722299
Alpha Wire PPS13 SL080 Cable Gland

Alpha Wire PPS13 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2443 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire
46AC2443
Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire 46AC2443
CABLE GLAND, POLYAMIDE 6, 6-12MM, SLATE; Thread Size - Imperial:PG13; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 6-12MM, SLATE; Thread Size - Imperial:PG13; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PPS13SL080-ND 1722299 46AC2443
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-5308925/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details