Alpha Wire Cable Glands PPC9 SL080

Description
Alpha Wire PPC9 SL080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PPC9 SL080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1722297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722297
Cable Glands 1722297
Alpha Wire PPC9 SL080 Cable Gland

Alpha Wire PPC9 SL080 Cable Gland

Supplier's Site
Cable and Cord Grips - PPC9SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC9SL080-ND
Cable and Cord Grips PPC9SL080-ND
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"

"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"

Buy Now Datasheet
Cable Gland, Polyamide 6, 4-8Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2441 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 4-8Mm, Slate; Thread Size Imperial Alpha Wire
46AC2441
Cable Gland, Polyamide 6, 4-8Mm, Slate; Thread Size Imperial Alpha Wire 46AC2441
CABLE GLAND, POLYAMIDE 6, 4-8MM, SLATE; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 4-8MM, SLATE; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1722297 PPC9SL080-ND 46AC2441
Product Name Cable Glands Cable and Cord Grips Cable Gland, Polyamide 6, 4-8Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805017 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 1.57 inch (40 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details