Alpha Wire Cable and Cord Grips PPC7 SL080

Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PPC7SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC7SL080-ND
Cable and Cord Grips PPC7SL080-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"

Buy Now Datasheet
Cable Glands - 1722296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722296
Cable Glands 1722296
Alpha Wire PPC7 SL080 Cable Gland

Alpha Wire PPC7 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2440 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire
46AC2440
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire 46AC2440
CABLE GLAND, POLYAMIDE 6, 3-6.5MM, SLATE; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 3-6.5MM, SLATE; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PPC7SL080-ND 1722296 46AC2440
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248641 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details