Alpha Wire Cable Glands PPC7 BK080

Description
Alpha Wire PPC7 BK080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PPC7 BK080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753794
Cable Glands 1753794
Alpha Wire PPC7 BK080 Cable Gland

Alpha Wire PPC7 BK080 Cable Gland

Supplier's Site
Cable and Cord Grips - PPC7BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PPC7BK080-ND
Cable and Cord Grips PPC7BK080-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Black"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Black"

Buy Now Datasheet
Cable Gland, Pg7, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7234 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg7, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire
60AC7234
Cable Gland, Pg7, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire 60AC7234
CABLE GLAND, PG7, PA 6, 3-6.5MM, BLK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

CABLE GLAND, PG7, PA 6, 3-6.5MM, BLK; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753794 PPC7BK080-ND 60AC7234
Product Name Cable Glands Cable and Cord Grips Cable Gland, Pg7, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221214 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details