Alpha Wire Cable and Cord Grips PNS3/8 SL080

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNS3/8SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNS3/8SL080-ND
Cable and Cord Grips PNS3/8SL080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Gray"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Gray"

Buy Now Datasheet
Cable Glands - 1722290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722290
Cable Glands 1722290
Alpha Wire PNS3/8 SL080 Cable Gland

Alpha Wire PNS3/8 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2434 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire
46AC2434
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire 46AC2434
CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNS3/8SL080-ND 1722290 46AC2434
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601112R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248663 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details