Alpha Wire Cable and Cord Grips PNS3/8 BK080

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Black"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNS3/8BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNS3/8BK080-ND
Cable and Cord Grips PNS3/8BK080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Black"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Black"

Buy Now Datasheet
Cable Gland, 3/8 Npt, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7228 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/8 Npt, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
60AC7228
Cable Gland, 3/8 Npt, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire 60AC7228
CABLE GLAND, 3/8" NPT, PA 6, 5-10MM, BLK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, 3/8" NPT, PA 6, 5-10MM, BLK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number PNS3/8BK080-ND 60AC7228
Product Name Cable and Cord Grips Cable Gland, 3/8 Npt, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264013 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details