Alpha Wire FIT Wire Management, Cable Glands PNS3/4

Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Datasheet
Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIT Wire Management, Cable Glands - PNS3/4 - Alpha Wire
Elizabeth, NJ, United States
FIT Wire Management, Cable Glands
PNS3/4
FIT Wire Management, Cable Glands PNS3/4
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Sealing Glands
Product Number PNS3/4
Product Name FIT Wire Management, Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90°Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Conduit Gland SEM-FAST Straight - 3805229 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 1.57 inch (40 mm)
View Details
Cable Glands - 2101336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details