Alpha Wire Cable and Cord Grips PNS3/4 BK080

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Black"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNS3/4BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNS3/4BK080-ND
Cable and Cord Grips PNS3/4BK080-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Black"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Black"

Buy Now Datasheet
Cable Glands - 1753787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753787
Cable Glands 1753787
Alpha Wire PNS3/4 BK080 Cable Gland

Alpha Wire PNS3/4 BK080 Cable Gland

Supplier's Site
Cable Gland, 3/4 Npt, Pa 6, 18Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7227 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/4 Npt, Pa 6, 18Mm, Blk; Thread Size Imperial Alpha Wire
60AC7227
Cable Gland, 3/4 Npt, Pa 6, 18Mm, Blk; Thread Size Imperial Alpha Wire 60AC7227
CABLE GLAND, 3/4" NPT, PA 6, 18MM, BLK; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, 3/4" NPT, PA 6, 18MM, BLK; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNS3/4BK080-ND 1753787 60AC7227
Product Name Cable and Cord Grips Cable Glands Cable Gland, 3/4 Npt, Pa 6, 18Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details