Alpha Wire Cable and Cord Grips PNS1/2 SL080

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNS1/2SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNS1/2SL080-ND
Cable and Cord Grips PNS1/2SL080-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Gray"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Gray"

Buy Now Datasheet
Cable Glands - 1722288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722288
Cable Glands 1722288
Alpha Wire PNS1/2 SL080 Cable Gland

Alpha Wire PNS1/2 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2432 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire
46AC2432
Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire 46AC2432
CABLE GLAND, POLYAMIDE 6, 6-12MM, SLATE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 6-12MM, SLATE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNS1/2SL080-ND 1722288 46AC2432
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 6-12Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 1SNG601118R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers