Alpha Wire Cable and Cord Grips PNC3/8 SL080

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNC3/8SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNC3/8SL080-ND
Cable and Cord Grips PNC3/8SL080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Gray"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Gray"

Buy Now Datasheet
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2431 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire
46AC2431
Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire 46AC2431
CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number PNC3/8SL080-ND 46AC2431
Product Name Cable and Cord Grips Cable Gland, Polyamide 6, 5-10Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248665 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Cable Glands - 1856096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.02 inch (26 mm)
View Details