Alpha Wire Cable and Cord Grips PNC3/8 BK080

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Black"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNC3/8BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNC3/8BK080-ND
Cable and Cord Grips PNC3/8BK080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Black"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide 3/8"" NPT Black"

Buy Now Datasheet
Cable Glands - 1753785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753785
Cable Glands 1753785
Alpha Wire PNC3/8 BK080 Cable Gland

Alpha Wire PNC3/8 BK080 Cable Gland

Supplier's Site
Cable Gland, 3/8 Npt, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7225 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/8 Npt, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
60AC7225
Cable Gland, 3/8 Npt, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire 60AC7225
CABLE GLAND, 3/8" NPT, PA 6, 5-10MM, BLK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, 3/8" NPT, PA 6, 5-10MM, BLK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNC3/8BK080-ND 1753785 60AC7225
Product Name Cable and Cord Grips Cable Glands Cable Gland, 3/8 Npt, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable and Cord Grips - 17-1478768-1-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
View Details
2 suppliers