Alpha Wire Cable and Cord Grips PNC3/4 SL080

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNC3/4SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNC3/4SL080-ND
Cable and Cord Grips PNC3/4SL080-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"

Buy Now Datasheet
Cable Glands - 1722286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722286
Cable Glands 1722286
Alpha Wire PNC3/4 SL080 Cable Gland

Alpha Wire PNC3/4 SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2430 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire
46AC2430
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire 46AC2430
CABLE GLAND, POLYAMIDE 6, 13-18MM, SLATE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 13-18MM, SLATE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNC3/4SL080-ND 1722286 46AC2430
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248699 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details