Alpha Wire Cable Glands PNC1 SL080

Description
Alpha Wire PNC1 SL080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PNC1 SL080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1722283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722283
Cable Glands 1722283
Alpha Wire PNC1 SL080 Cable Gland

Alpha Wire PNC1 SL080 Cable Gland

Supplier's Site
Cable and Cord Grips - PNC1SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNC1SL080-ND
Cable and Cord Grips PNC1SL080-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide 1"" NPT Gray"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide 1"" NPT Gray"

Buy Now Datasheet
Cable Gland, Polyamide 6, 18-25Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2427 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 18-25Mm, Slate; Thread Size Imperial Alpha Wire
46AC2427
Cable Gland, Polyamide 6, 18-25Mm, Slate; Thread Size Imperial Alpha Wire 46AC2427
CABLE GLAND, POLYAMIDE 6, 18-25MM, SLATE; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 18-25MM, SLATE; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1722283 PNC1SL080-ND 46AC2427
Product Name Cable Glands Cable and Cord Grips Cable Gland, Polyamide 6, 18-25Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249663 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details